1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 1KOHM, 500mW, 1%, FULL REEL; Resistance:1kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:SFR25 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC4391TR-ND | 05M6207 | 26R4215 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay | Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial Leaded | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |