Vishay Intertechnology, Inc. 0 Ohm Resistor SFR25000Z0000ZA100

Description
Res Metal Film 0 Ohm Conformal AXL Thru-Hole Ammo Pack Product overview: SFR25000Z0000ZA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25000Z0000ZA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0 Ohm Conformal AXL Thru-Hole Ammo Pack Product overview: SFR25000Z0000ZA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25000Z0000ZA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 Ohm Resistor - 53-SFR25000Z0000ZA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Metal Film 0 Ohm Conformal AXL Thru-Hole Ammo Pack Product overview: SFR25000Z0000ZA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25000Z0000ZA10 0 can be used for catalog matching and distributor lookup.

Res Metal Film 0 Ohm Conformal AXL Thru-Hole Ammo Pack Product overview: SFR25000Z0000ZA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25000Z0000ZA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4387TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4387TB-ND
Through Hole Resistors BC4387TB-ND
0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR25000Z0000ZA100 BC4387TB-ND
Product Name 0 Ohm Resistor Through Hole Resistors
Resistance Range 0.0 ohms 0.0 ohms
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details