Vishay Precision Group Through Hole Resistors SFR2500009761FR500

Description
9.76 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
9.76 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC9.76KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC9.76KYTR-ND
Through Hole Resistors PPC9.76KYTR-ND
9.76 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

9.76 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.76Kohm, 400Mw, 1%; Resistance Vishay - 86C6949 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.76Kohm, 400Mw, 1%; Resistance Vishay
86C6949
Metal Film Resistor, 9.76Kohm, 400Mw, 1%; Resistance Vishay 86C6949
METAL FILM RESISTOR, 9.76KOHM, 400mW, 1%; Resistance:9.76kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 9.76KOHM, 400mW, 1%; Resistance:9.76kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 9.76Kohm, 400Mw 1%; No. Of Pins Vishay - 84R1874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 9.76Kohm, 400Mw 1%; No. Of Pins Vishay
84R1874
Resistor, Metal Film, 9.76Kohm, 400Mw 1%; No. Of Pins Vishay 84R1874
RESISTOR, METAL FILM, 9.76KOHM, 400mW 1%; No. of Pins:2; Power Rating:400mW; Resistance:9.76kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Series:SFR25; Temperature Coefficient:± 100ppm/K; Voltage Rating:250V RoHS Compliant: Yes

RESISTOR, METAL FILM, 9.76KOHM, 400mW 1%; No. of Pins:2; Power Rating:400mW; Resistance:9.76kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Series:SFR25; Temperature Coefficient:± 100ppm/K; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC9.76KYTR-ND 86C6949 84R1874
Product Name Through Hole Resistors Metal Film Resistor, 9.76Kohm, 400Mw, 1%; Resistance Vishay Resistor, Metal Film, 9.76Kohm, 400Mw 1%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers