Vishay Precision Group Through Hole Resistors SFR2500009760FR500

Description
976 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
976 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC976YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC976YTR-ND
Through Hole Resistors BC976YTR-ND
976 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

976 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 976 Ohm, 400Mw, 1%; Resistance Vishay - 94C5283 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 976 Ohm, 400Mw, 1%; Resistance Vishay
94C5283
Metal Film Resistor, 976 Ohm, 400Mw, 1%; Resistance Vishay 94C5283
METAL FILM RESISTOR, 976 OHM, 400mW, 1%; Resistance:976ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 976 OHM, 400mW, 1%; Resistance:976ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC976YTR-ND 94C5283
Product Name Through Hole Resistors Metal Film Resistor, 976 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details