Vishay Intertechnology, Inc. Through Hole Resistors SFR2500009533FR500

Description
953 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
953 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC953KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC953KYTR-ND
Through Hole Resistors BC953KYTR-ND
953 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

953 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 953Kohm, 400Mw, 1%; Resistance Vishay - 94C5278 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 953Kohm, 400Mw, 1%; Resistance Vishay
94C5278
Metal Film Resistor, 953Kohm, 400Mw, 1%; Resistance Vishay 94C5278
METAL FILM RESISTOR, 953KOHM, 400mW, 1%; Resistance:953kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 953KOHM, 400mW, 1%; Resistance:953kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC953KYTR-ND 94C5278
Product Name Through Hole Resistors Metal Film Resistor, 953Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details