Vishay Precision Group Through Hole Resistors SFR2500009531FR500

Description
9.53 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
9.53 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC9.53KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC9.53KYTR-ND
Through Hole Resistors PPC9.53KYTR-ND
9.53 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

9.53 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC9.53KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC9.53KYCT-ND
Through Hole Resistors PPC9.53KYCT-ND
9.53 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

9.53 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.53Kohm, 400Mw, 1%; Resistance Vishay - 94C5266 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.53Kohm, 400Mw, 1%; Resistance Vishay
94C5266
Metal Film Resistor, 9.53Kohm, 400Mw, 1%; Resistance Vishay 94C5266
METAL FILM RESISTOR, 9.53KOHM, 400mW, 1%; Resistance:9.53kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 9.53KOHM, 400mW, 1%; Resistance:9.53kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 9.53Kohm, 400Mw 1%; Resistance Vishay - 84R1873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 9.53Kohm, 400Mw 1%; Resistance Vishay
84R1873
Resistor, Metal Film, 9.53Kohm, 400Mw 1%; Resistance Vishay 84R1873
RESISTOR, METAL FILM, 9.53KOHM, 400mW 1%; Resistance:9.53kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 9.53KOHM, 400mW 1%; Resistance:9.53kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC9.53KYTR-ND 94C5266
Product Name Through Hole Resistors Metal Film Resistor, 9.53Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details