Vishay Intertechnology, Inc. Through Hole Resistors SFR2500009312FR500

Description
93.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
93.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC93.1KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC93.1KYTR-ND
Through Hole Resistors BC93.1KYTR-ND
93.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

93.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 93.1Kohm, 400Mw, 1%; Resistance Vishay - 94C5272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 93.1Kohm, 400Mw, 1%; Resistance Vishay
94C5272
Resistor, Metal Film, 93.1Kohm, 400Mw, 1%; Resistance Vishay 94C5272
RESISTOR, METAL FILM, 93.1KOHM, 400mW, 1%; Resistance:93.1kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 93.1KOHM, 400mW, 1%; Resistance:93.1kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC93.1KYTR-ND 94C5272
Product Name Through Hole Resistors Resistor, Metal Film, 93.1Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details