Vishay Intertechnology, Inc. Through Hole Resistors SFR2500009310FR500

Description
931 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
931 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC931YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC931YTR-ND
Through Hole Resistors PPC931YTR-ND
931 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

931 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 931 Ohm, 400Mw, 1%; Resistance Vishay - 94C5275 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 931 Ohm, 400Mw, 1%; Resistance Vishay
94C5275
Resistor, Metal Film, 931 Ohm, 400Mw, 1%; Resistance Vishay 94C5275
RESISTOR, METAL FILM, 931 OHM, 400mW, 1%; Resistance:931ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 931 OHM, 400mW, 1%; Resistance:931ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC931YTR-ND 94C5275
Product Name Through Hole Resistors Resistor, Metal Film, 931 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details