Vishay Precision Group Through Hole Resistors SFR2500009090FR500

Description
909 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
909 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500009090FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500009090FR500TR-ND
Through Hole Resistors 56-SFR2500009090FR500TR-ND
909 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

909 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500009090FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500009090FR500CT-ND
Through Hole Resistors 56-SFR2500009090FR500CT-ND
909 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

909 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
909 OHM 0.4W Resistor - 53-SFR2500009090FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
909 OHM 0.4W Resistor
53-SFR2500009090FR500
909 OHM 0.4W Resistor 53-SFR2500009090FR500
RES 909 OHM 0.4W 1% AXIAL Product overview: SFR2500009090FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 909 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500009090FR50 0 can be used for catalog matching and distributor lookup.

RES 909 OHM 0.4W 1% AXIAL Product overview: SFR2500009090FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 909 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500009090FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 909 OHM 0.4W 1% AXIAL - 886-SFR2500009090FR500 - Utmel Electronic Limited
Hong Kong, China
RES 909 OHM 0.4W 1% AXIAL
886-SFR2500009090FR500
RES 909 OHM 0.4W 1% AXIAL 886-SFR2500009090FR500
RES 909 OHM 0.4W 1% AXIAL

RES 909 OHM 0.4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 909 Ohm, 400Mw, 1%; Resistance Vishay - 94C5270 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 909 Ohm, 400Mw, 1%; Resistance Vishay
94C5270
Metal Film Resistor, 909 Ohm, 400Mw, 1%; Resistance Vishay 94C5270
METAL FILM RESISTOR, 909 OHM, 400mW, 1%; Resistance:909ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 909 OHM, 400mW, 1%; Resistance:909ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-SFR2500009090FR500TR-ND 53-SFR2500009090FR500 886-SFR2500009090FR500 94C5270
Product Name Through Hole Resistors 909 OHM 0.4W Resistor RES 909 OHM 0.4W 1% AXIAL Metal Film Resistor, 909 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Resistance Range 909 ohms 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details