88.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
88.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
RESISTOR, METAL FILM, 88.7KOHM, 400mW, 1%; Resistance:88.7kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PPC88.7KYCT-ND | 94C5260 |
| Product Name | Through Hole Resistors | Resistor, Metal Film, 88.7Kohm, 400Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |