Vishay Intertechnology, Inc. Through Hole Resistors SFR2500008669FR500

Description
86.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
86.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC86.6YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC86.6YTR-ND
Through Hole Resistors BC86.6YTR-ND
86.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

86.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 86.6 Ohm, 400Mw, 1%; Resistance Vishay - 94C5257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 86.6 Ohm, 400Mw, 1%; Resistance Vishay
94C5257
Resistor, Metal Film, 86.6 Ohm, 400Mw, 1%; Resistance Vishay 94C5257
RESISTOR, METAL FILM, 86.6 OHM, 400mW, 1%; Resistance:86.6ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 86.6 OHM, 400mW, 1%; Resistance:86.6ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC86.6YTR-ND 94C5257
Product Name Through Hole Resistors Resistor, Metal Film, 86.6 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details