Vishay Precision Group Through Hole Resistors SFR2500008251FR500

Description
8.25 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500008251FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500008251FR500TR-ND
Through Hole Resistors 56-SFR2500008251FR500TR-ND
8.25 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

8.25 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500008251FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500008251FR500CT-ND
Through Hole Resistors 56-SFR2500008251FR500CT-ND
8.25 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

8.25 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.25Kohm, 400Mw, 1%; Resistance Vishay - 94C5240 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.25Kohm, 400Mw, 1%; Resistance Vishay
94C5240
Metal Film Resistor, 8.25Kohm, 400Mw, 1%; Resistance Vishay 94C5240
METAL FILM RESISTOR, 8.25KOHM, 400mW, 1%; Resistance:8.25kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 8.25KOHM, 400mW, 1%; Resistance:8.25kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film, 8.25Kohm, 400Mw 1%; Resistance Vishay - 84R1871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 8.25Kohm, 400Mw 1%; Resistance Vishay
84R1871
Resistor, Metal Film, 8.25Kohm, 400Mw 1%; Resistance Vishay 84R1871
RESISTOR, METAL FILM, 8.25KOHM, 400mW 1%; Resistance:8.25kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 8.25KOHM, 400mW 1%; Resistance:8.25kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500008251FR500TR-ND 94C5240
Product Name Through Hole Resistors Metal Film Resistor, 8.25Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details