Vishay Precision Group Through Hole Resistors SFR2500008202JA500

Description
82 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
82 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500008202JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500008202JA500TB-ND
Through Hole Resistors 56-SFR2500008202JA500TB-ND
82 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

82 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500008202JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500008202JA500CT-ND
Through Hole Resistors 56-SFR2500008202JA500CT-ND
82 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

82 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 82 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9696 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 82 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9696
Through Hole Metal Film Resistor, Sfr125 Series, 82 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9696
Through Hole Metal Film Resistor, SFR125 Series, 82 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 82 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500008202JA500TB-ND 97K9696
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 82 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details