Vishay Precision Group 0.4W 250V Resistor SFR2500008061FR500

Description
8.06kR 1% Axial Metal Film Resistor 0.4W 250V Product overview: SFR2500008061FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500008061FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.06kR 1% Axial Metal Film Resistor 0.4W 250V Product overview: SFR2500008061FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500008061FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 250V Resistor - 53-SFR2500008061FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 250V Resistor
53-SFR2500008061FR500
0.4W 250V Resistor 53-SFR2500008061FR500
8.06kR 1% Axial Metal Film Resistor 0.4W 250V Product overview: SFR2500008061FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500008061FR50 0 can be used for catalog matching and distributor lookup.

8.06kR 1% Axial Metal Film Resistor 0.4W 250V Product overview: SFR2500008061FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500008061FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC8.06KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC8.06KYCT-ND
Through Hole Resistors PPC8.06KYCT-ND
8.06 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

8.06 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC8.06KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC8.06KYTR-ND
Through Hole Resistors PPC8.06KYTR-ND
8.06 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

8.06 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.06Kohm, 400Mw, 1%; Resistance Vishay - 94C5239 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.06Kohm, 400Mw, 1%; Resistance Vishay
94C5239
Metal Film Resistor, 8.06Kohm, 400Mw, 1%; Resistance Vishay 94C5239
METAL FILM RESISTOR, 8.06KOHM, 400mW, 1%; Resistance:8.06kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 8.06KOHM, 400mW, 1%; Resistance:8.06kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500008061FR500 PPC8.06KYCT-ND 94C5239
Product Name 0.4W 250V Resistor Through Hole Resistors Metal Film Resistor, 8.06Kohm, 400Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details