Vishay Intertechnology, Inc. Through Hole Resistors SFR2500008060FR500

Description
806 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
806 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC806YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC806YCT-ND
Through Hole Resistors PPC806YCT-ND
806 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

806 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC806YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC806YTR-ND
Through Hole Resistors PPC806YTR-ND
806 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

806 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
806 OHM 0.4W Resistor - 53-SFR2500008060FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
806 OHM 0.4W Resistor
53-SFR2500008060FR500
806 OHM 0.4W Resistor 53-SFR2500008060FR500
RES 806 OHM 0.4W 1% AXIAL Product overview: SFR2500008060FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500008060FR50 0 can be used for catalog matching and distributor lookup.

RES 806 OHM 0.4W 1% AXIAL Product overview: SFR2500008060FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500008060FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 806 Ohm, 400Mw, 1%; Resistance Vishay - 94C5246 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 806 Ohm, 400Mw, 1%; Resistance Vishay
94C5246
Metal Film Resistor, 806 Ohm, 400Mw, 1%; Resistance Vishay 94C5246
METAL FILM RESISTOR, 806 OHM, 400mW, 1%; Resistance:806ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 806 OHM, 400mW, 1%; Resistance:806ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 806 Ohm, 400Mw, 1%; Resistance Vishay - 84R1869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 806 Ohm, 400Mw, 1%; Resistance Vishay
84R1869
Resistor, Metal Film, 806 Ohm, 400Mw, 1%; Resistance Vishay 84R1869
RESISTOR, METAL FILM, 806 OHM, 400mW, 1%; Resistance:806ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 806 OHM, 400mW, 1%; Resistance:806ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC806YCT-ND 53-SFR2500008060FR500 94C5246
Product Name Through Hole Resistors 806 OHM 0.4W Resistor Metal Film Resistor, 806 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details