Vishay Intertechnology, Inc. Through Hole Resistors SFR2500007870FR500

Description
787 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
787 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500007870FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500007870FR500TR-ND
Through Hole Resistors 56-SFR2500007870FR500TR-ND
787 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

787 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500007870FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500007870FR500CT-ND
Through Hole Resistors 56-SFR2500007870FR500CT-ND
787 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

787 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 787 Ohm, 400Mw, 1%; Resistance Vishay - 94C5238 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 787 Ohm, 400Mw, 1%; Resistance Vishay
94C5238
Metal Film Resistor, 787 Ohm, 400Mw, 1%; Resistance Vishay 94C5238
METAL FILM RESISTOR, 787 OHM, 400mW, 1%; Resistance:787ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 787 OHM, 400mW, 1%; Resistance:787ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500007870FR500TR-ND 94C5238
Product Name Through Hole Resistors Metal Film Resistor, 787 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details