Vishay Precision Group 0.4W Resistor SFR2500007681FR500

Description
RES 7.68K OHM 0.4W 1% AXIAL Product overview: SFR2500007681FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500007681FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 7.68K OHM 0.4W 1% AXIAL Product overview: SFR2500007681FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500007681FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500007681FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 7.68K OHM 0.4W 1% AXIAL Product overview: SFR2500007681FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500007681FR50 0 can be used for catalog matching and distributor lookup.

RES 7.68K OHM 0.4W 1% AXIAL Product overview: SFR2500007681FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500007681FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500007681FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500007681FR500TR-ND
Through Hole Resistors 56-SFR2500007681FR500TR-ND
7.68 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

7.68 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500007681FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500007681FR500CT-ND
Through Hole Resistors 56-SFR2500007681FR500CT-ND
7.68 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

7.68 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 7.68K OHM 0.4W 1% AXIAL - 886-SFR2500007681FR500 - Utmel Electronic Limited
Hong Kong, China
RES 7.68K OHM 0.4W 1% AXIAL
886-SFR2500007681FR500
RES 7.68K OHM 0.4W 1% AXIAL 886-SFR2500007681FR500
RES 7.68K OHM 0.4W 1% AXIAL

RES 7.68K OHM 0.4W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 7.68Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 7.68Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5219
Resistor, Metal Film, 7.68Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5219
RESISTOR, METAL FILM, 7.68KOHM, 400mW, 1%, FULL REEL; Resistance:7.68kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 7.68KOHM, 400mW, 1%, FULL REEL; Resistance:7.68kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SFR2500007681FR500 56-SFR2500007681FR500TR-ND 886-SFR2500007681FR500 94C5219
Product Name 0.4W Resistor Through Hole Resistors RES 7.68K OHM 0.4W 1% AXIAL Resistor, Metal Film, 7.68Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm; Metal Film MetalFilm
Resistance Range 7680 ohms 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details