Vishay Precision Group Through Hole Resistors SFR2500007509FR500

Description
75 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500007509FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500007509FR500TR-ND
Through Hole Resistors 56-SFR2500007509FR500TR-ND
75 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

75 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500007509FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500007509FR500CT-ND
Through Hole Resistors 56-SFR2500007509FR500CT-ND
75 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

75 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 75 Ohm, 400Mw, 1%; Resistance Vishay - 74C3026 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Ohm, 400Mw, 1%; Resistance Vishay
74C3026
Metal Film Resistor, 75 Ohm, 400Mw, 1%; Resistance Vishay 74C3026
METAL FILM RESISTOR, 75 OHM, 400mW, 1%; Resistance:75ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75 OHM, 400mW, 1%; Resistance:75ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 75 Ohm, 400Mw, 1%; No. Of Pins Vishay - 84R1868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 75 Ohm, 400Mw, 1%; No. Of Pins Vishay
84R1868
Resistor, Metal Film, 75 Ohm, 400Mw, 1%; No. Of Pins Vishay 84R1868
RESISTOR, METAL FILM, 75 OHM, 400mW, 1%; No. of Pins:2; Power Rating:400mW; Resistance:75ohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Series:SFR25; Temperature Coefficient:± 100ppm/K; Voltage Rating:250V RoHS Compliant: Yes

RESISTOR, METAL FILM, 75 OHM, 400mW, 1%; No. of Pins:2; Power Rating:400mW; Resistance:75ohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Series:SFR25; Temperature Coefficient:± 100ppm/K; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500007509FR500TR-ND 74C3026 84R1868
Product Name Through Hole Resistors Metal Film Resistor, 75 Ohm, 400Mw, 1%; Resistance Vishay Resistor, Metal Film, 75 Ohm, 400Mw, 1%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details