Vishay Precision Group 400mW 250V Resistor SFR2500007503FR500

Description
750kR 1% Axial Metal Film Resistor 400mW 250V Product overview: SFR2500007503FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500007503FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
750kR 1% Axial Metal Film Resistor 400mW 250V Product overview: SFR2500007503FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500007503FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400mW 250V Resistor - 53-SFR2500007503FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400mW 250V Resistor
53-SFR2500007503FR500
400mW 250V Resistor 53-SFR2500007503FR500
750kR 1% Axial Metal Film Resistor 400mW 250V Product overview: SFR2500007503FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500007503FR50 0 can be used for catalog matching and distributor lookup.

750kR 1% Axial Metal Film Resistor 400mW 250V Product overview: SFR2500007503FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500007503FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC750KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC750KYCT-ND
Through Hole Resistors PPC750KYCT-ND
750 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

750 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC750KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC750KYTR-ND
Through Hole Resistors PPC750KYTR-ND
750 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

750 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 750Kohm, 400Mw, 1%; Resistance Vishay - 94C5229 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750Kohm, 400Mw, 1%; Resistance Vishay
94C5229
Metal Film Resistor, 750Kohm, 400Mw, 1%; Resistance Vishay 94C5229
METAL FILM RESISTOR, 750KOHM, 400mW, 1%; Resistance:750kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750KOHM, 400mW, 1%; Resistance:750kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500007503FR500 PPC750KYCT-ND 94C5229
Product Name 400mW 250V Resistor Through Hole Resistors Metal Film Resistor, 750Kohm, 400Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details