Vishay Precision Group Through Hole Resistors SFR2500007500FR500

Description
750 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500007500FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500007500FR500TR-ND
Through Hole Resistors 56-SFR2500007500FR500TR-ND
750 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500007500FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500007500FR500CT-ND
Through Hole Resistors 56-SFR2500007500FR500CT-ND
750 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 750 OHM 0.4W 1% AXIAL - 886-SFR2500007500FR500 - Utmel Electronic Limited
Hong Kong, China
RES 750 OHM 0.4W 1% AXIAL
886-SFR2500007500FR500
RES 750 OHM 0.4W 1% AXIAL 886-SFR2500007500FR500
RES 750 OHM 0.4W 1% AXIAL

RES 750 OHM 0.4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 750 Ohm, 400Mw, 1%; Resistance Vishay - 94C5230 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 400Mw, 1%; Resistance Vishay
94C5230
Metal Film Resistor, 750 Ohm, 400Mw, 1%; Resistance Vishay 94C5230
METAL FILM RESISTOR, 750 OHM, 400mW, 1%; Resistance:750ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750 OHM, 400mW, 1%; Resistance:750ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 750 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1867 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1867
Metal Film Resistor, 750 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1867
METAL FILM RESISTOR, 750 OHM, 400mW, 1%, FULL REEL; Resistance:750ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 750 OHM, 400mW, 1%, FULL REEL; Resistance:750ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500007500FR500TR-ND 886-SFR2500007500FR500 94C5230
Product Name Through Hole Resistors RES 750 OHM 0.4W 1% AXIAL Metal Film Resistor, 750 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers