Vishay Precision Group Through Hole Resistors SFR2500007323FR500

Description
732 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
732 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC732KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC732KYTR-ND
Through Hole Resistors BC732KYTR-ND
732 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

732 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 732Kohm, 400Mw, 1%; Resistance Vishay - 94C5226 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 732Kohm, 400Mw, 1%; Resistance Vishay
94C5226
Metal Film Resistor, 732Kohm, 400Mw, 1%; Resistance Vishay 94C5226
METAL FILM RESISTOR, 732KOHM, 400mW, 1%; Resistance:732kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 732KOHM, 400mW, 1%; Resistance:732kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC732KYTR-ND 94C5226
Product Name Through Hole Resistors Metal Film Resistor, 732Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details