Vishay Intertechnology, Inc. Through Hole Resistors SFR2500007153FR500

Description
715 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
715 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC715KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC715KYTR-ND
Through Hole Resistors PPC715KYTR-ND
715 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

715 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 715Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5222 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 715Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5222
Resistor, Metal Film, 715Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5222
RESISTOR, METAL FILM, 715KOHM, 400mW, 1%, FULL REEL; Resistance:715kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 715KOHM, 400mW, 1%, FULL REEL; Resistance:715kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC715KYTR-ND 94C5222
Product Name Through Hole Resistors Resistor, Metal Film, 715Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details