Vishay Precision Group Through Hole Resistors SFR2500007150FR500

Description
715 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC715YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC715YTR-ND
Through Hole Resistors PPC715YTR-ND
715 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

715 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC715YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC715YCT-ND
Through Hole Resistors PPC715YCT-ND
715 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

715 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 715 Ohm, 400Mw, 1%; Resistance Vishay - 94C5223 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 715 Ohm, 400Mw, 1%; Resistance Vishay
94C5223
Metal Film Resistor, 715 Ohm, 400Mw, 1%; Resistance Vishay 94C5223
METAL FILM RESISTOR, 715 OHM, 400mW, 1%; Resistance:715ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 715 OHM, 400mW, 1%; Resistance:715ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 715 Ohm, 400Mw, 1%; Resistance Vishay - 84R1866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 715 Ohm, 400Mw, 1%; Resistance Vishay
84R1866
Resistor, Metal Film, 715 Ohm, 400Mw, 1%; Resistance Vishay 84R1866
RESISTOR, METAL FILM, 715 OHM, 400mW, 1%; Resistance:715ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 715 OHM, 400mW, 1%; Resistance:715ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC715YTR-ND 94C5223
Product Name Through Hole Resistors Metal Film Resistor, 715 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers