Vishay Precision Group Through Hole Resistors SFR2500006812FR500

Description
68.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500006812FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006812FR500CT-ND
Through Hole Resistors 56-SFR2500006812FR500CT-ND
68.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

68.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500006812FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006812FR500TR-ND
Through Hole Resistors 56-SFR2500006812FR500TR-ND
68.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

68.1 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 68.1K OHM 0.4W 1% AXIAL - 886-SFR2500006812FR500 - Utmel Electronic Limited
Hong Kong, China
RES 68.1K OHM 0.4W 1% AXIAL
886-SFR2500006812FR500
RES 68.1K OHM 0.4W 1% AXIAL 886-SFR2500006812FR500
RES 68.1K OHM 0.4W 1% AXIAL

RES 68.1K OHM 0.4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 68.1Kohm, 400Mw, 1%; Resistance Vishay - 94C5208 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68.1Kohm, 400Mw, 1%; Resistance Vishay
94C5208
Metal Film Resistor, 68.1Kohm, 400Mw, 1%; Resistance Vishay 94C5208
METAL FILM RESISTOR, 68.1KOHM, 400mW, 1%; Resistance:68.1kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 68.1KOHM, 400mW, 1%; Resistance:68.1kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500006812FR500CT-ND 886-SFR2500006812FR500 94C5208
Product Name Through Hole Resistors RES 68.1K OHM 0.4W 1% AXIAL Metal Film Resistor, 68.1Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details