Vishay Precision Group Through Hole Resistors SFR2500006811FR500

Description
6.81 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500006811FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006811FR500CT-ND
Through Hole Resistors 56-SFR2500006811FR500CT-ND
6.81 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

6.81 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500006811FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006811FR500TR-ND
Through Hole Resistors 56-SFR2500006811FR500TR-ND
6.81 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

6.81 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.81Kohm, 400Mw, 1%; Resistance Vishay - 94C5185 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.81Kohm, 400Mw, 1%; Resistance Vishay
94C5185
Metal Film Resistor, 6.81Kohm, 400Mw, 1%; Resistance Vishay 94C5185
METAL FILM RESISTOR, 6.81KOHM, 400mW, 1%; Resistance:6.81kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.81KOHM, 400mW, 1%; Resistance:6.81kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 6.81Kohm, 400Mw 1%; Resistance Vishay - 84R1864 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.81Kohm, 400Mw 1%; Resistance Vishay
84R1864
Metal Film Resistor, 6.81Kohm, 400Mw 1%; Resistance Vishay 84R1864
METAL FILM RESISTOR, 6.81KOHM, 400mW 1%; Resistance:6.81kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.81KOHM, 400mW 1%; Resistance:6.81kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500006811FR500CT-ND 94C5185
Product Name Through Hole Resistors Metal Film Resistor, 6.81Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers