Vishay Precision Group Through Hole Resistors SFR2500006804JA500

Description
6.8 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4861TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4861TB-ND
Through Hole Resistors BC4861TB-ND
6.8 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

6.8 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4861CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4861CT-ND
Through Hole Resistors BC4861CT-ND
6.8 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

6.8 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 6.8 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 87K2209 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 6.8 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
87K2209
Through Hole Metal Film Resistor, Sfr125 Series, 6.8 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 87K2209
Through Hole Metal Film Resistor, SFR125 Series, 6.8 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 6.8 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4861TB-ND 87K2209
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 6.8 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers