Vishay Intertechnology, Inc. Through Hole Resistors SFR2500006652FR500

Description
66.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
66.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC66.5KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC66.5KYTR-ND
Through Hole Resistors BC66.5KYTR-ND
66.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

66.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 66.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5204 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 66.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5204
Resistor, Metal Film, 66.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5204
RESISTOR, METAL FILM, 66.5KOHM, 400mW, 1%, FULL REEL; Resistance:66.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 66.5KOHM, 400mW, 1%, FULL REEL; Resistance:66.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC66.5KYTR-ND 94C5204
Product Name Through Hole Resistors Resistor, Metal Film, 66.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details