Vishay Precision Group Through Hole Resistors SFR2500006651FR500

Description
6.65 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC6.65KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC6.65KYTR-ND
Through Hole Resistors PPC6.65KYTR-ND
6.65 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

6.65 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.65Kohm, 400Mw, 1%; Resistance Vishay - 94C5184 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.65Kohm, 400Mw, 1%; Resistance Vishay
94C5184
Metal Film Resistor, 6.65Kohm, 400Mw, 1%; Resistance Vishay 94C5184
METAL FILM RESISTOR, 6.65KOHM, 400mW, 1%; Resistance:6.65kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.65KOHM, 400mW, 1%; Resistance:6.65kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 6.65K OHM 0.4W 1% AXIAL - 886-SFR2500006651FR500 - Utmel Electronic Limited
Hong Kong, China
RES 6.65K OHM 0.4W 1% AXIAL
886-SFR2500006651FR500
RES 6.65K OHM 0.4W 1% AXIAL 886-SFR2500006651FR500
RES 6.65K OHM 0.4W 1% AXIAL

RES 6.65K OHM 0.4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PPC6.65KYTR-ND 94C5184 886-SFR2500006651FR500
Product Name Through Hole Resistors Metal Film Resistor, 6.65Kohm, 400Mw, 1%; Resistance Vishay RES 6.65K OHM 0.4W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details