Vishay Intertechnology, Inc. Through Hole Resistors SFR2500006499FR500

Description
64.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC64.9YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC64.9YTR-ND
Through Hole Resistors BC64.9YTR-ND
64.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

64.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 64.9 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 64.9 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5201
Resistor, Metal Film, 64.9 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5201
RESISTOR, METAL FILM, 64.9 OHM, 400mW, 1%, FULL REEL; Resistance:64.9ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 64.9 OHM, 400mW, 1%, FULL REEL; Resistance:64.9ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC64.9YTR-ND 94C5201
Product Name Through Hole Resistors Resistor, Metal Film, 64.9 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers