Vishay Precision Group Through Hole Resistors SFR2500006493FR500

Description
649 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
649 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC649KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC649KYTR-ND
Through Hole Resistors BC649KYTR-ND
649 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

649 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 649Kohm, 400Mw, 1%; Resistance Vishay - 94C5202 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 649Kohm, 400Mw, 1%; Resistance Vishay
94C5202
Metal Film Resistor, 649Kohm, 400Mw, 1%; Resistance Vishay 94C5202
METAL FILM RESISTOR, 649KOHM, 400mW, 1%; Resistance:649kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 649KOHM, 400mW, 1%; Resistance:649kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC649KYTR-ND 94C5202
Product Name Through Hole Resistors Metal Film Resistor, 649Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers