Vishay Intertechnology, Inc. 0.4W Resistor SFR2500006492FR500

Description
RES 64.9K OHM 0.4W 1% AXIAL Product overview: SFR2500006492FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006492FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 64.9K OHM 0.4W 1% AXIAL Product overview: SFR2500006492FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006492FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500006492FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 64.9K OHM 0.4W 1% AXIAL Product overview: SFR2500006492FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006492FR50 0 can be used for catalog matching and distributor lookup.

RES 64.9K OHM 0.4W 1% AXIAL Product overview: SFR2500006492FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006492FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC64.9KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC64.9KYCT-ND
Through Hole Resistors PPC64.9KYCT-ND
64.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

64.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC64.9KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC64.9KYTR-ND
Through Hole Resistors PPC64.9KYTR-ND
64.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

64.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 64.9Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 64.9Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5200
Resistor, Metal Film, 64.9Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5200
RESISTOR, METAL FILM, 64.9KOHM, 400mW, 1%, FULL REEL; Resistance:64.9kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 64.9KOHM, 400mW, 1%, FULL REEL; Resistance:64.9kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500006492FR500 PPC64.9KYCT-ND 94C5200
Product Name 0.4W Resistor Through Hole Resistors Resistor, Metal Film, 64.9Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Resistance Range 64900 ohms 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details