Vishay Intertechnology, Inc. Through Hole Resistors SFR2500006491FR500

Description
6.49 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.49 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC6.49KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC6.49KYTR-ND
Through Hole Resistors PPC6.49KYTR-ND
6.49 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

6.49 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC6.49KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC6.49KYCT-ND
Through Hole Resistors PPC6.49KYCT-ND
6.49 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

6.49 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 6.49Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 6.49Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5183
Resistor, Metal Film, 6.49Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5183
RESISTOR, METAL FILM, 6.49KOHM, 400mW, 1%, FULL REEL; Resistance:6.49kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 6.49KOHM, 400mW, 1%, FULL REEL; Resistance:6.49kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC6.49KYTR-ND 94C5183
Product Name Through Hole Resistors Resistor, Metal Film, 6.49Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details