Vishay Precision Group Through Hole Resistors SFR2500006341FR500

Description
6.34 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.34 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC6.34KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC6.34KYTR-ND
Through Hole Resistors PPC6.34KYTR-ND
6.34 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

6.34 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.34Kohm, 400Mw, 1%; Resistance Vishay - 94C5182 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.34Kohm, 400Mw, 1%; Resistance Vishay
94C5182
Metal Film Resistor, 6.34Kohm, 400Mw, 1%; Resistance Vishay 94C5182
METAL FILM RESISTOR, 6.34KOHM, 400mW, 1%; Resistance:6.34kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.34KOHM, 400mW, 1%; Resistance:6.34kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC6.34KYTR-ND 94C5182
Product Name Through Hole Resistors Metal Film Resistor, 6.34Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details