Vishay Intertechnology, Inc. Through Hole Resistors SFR2500006340FR500

Description
634 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
634 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC634YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC634YTR-ND
Through Hole Resistors BC634YTR-ND
634 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

634 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 634 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5199 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 634 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5199
Metal Film Resistor, 634 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5199
METAL FILM RESISTOR, 634 OHM, 400mW, 1%, FULL REEL; Resistance:634ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 634 OHM, 400mW, 1%, FULL REEL; Resistance:634ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC634YTR-ND 94C5199
Product Name Through Hole Resistors Metal Film Resistor, 634 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details