Vishay Precision Group Through Hole Resistors SFR2500006192FR500

Description
61.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
61.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC61.9KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC61.9KYTR-ND
Through Hole Resistors PPC61.9KYTR-ND
61.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

61.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 61.9Kohm, 400Mw, 1%; Resistance Vishay - 94C5191 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 61.9Kohm, 400Mw, 1%; Resistance Vishay
94C5191
Metal Film Resistor, 61.9Kohm, 400Mw, 1%; Resistance Vishay 94C5191
METAL FILM RESISTOR, 61.9KOHM, 400mW, 1%; Resistance:61.9kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 61.9KOHM, 400mW, 1%; Resistance:61.9kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC61.9KYTR-ND 94C5191
Product Name Through Hole Resistors Metal Film Resistor, 61.9Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details