Vishay Precision Group Through Hole Resistors SFR2500006049FR500

Description
60.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500006049FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006049FR500CT-ND
Through Hole Resistors 56-SFR2500006049FR500CT-ND
60.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

60.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500006049FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006049FR500TR-ND
Through Hole Resistors 56-SFR2500006049FR500TR-ND
60.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

60.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
60.4 OHM 0.4W Resistor - 53-SFR2500006049FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60.4 OHM 0.4W Resistor
53-SFR2500006049FR500
60.4 OHM 0.4W Resistor 53-SFR2500006049FR500
RES 60.4 OHM 0.4W 1% AXIAL Product overview: SFR2500006049FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006049FR50 0 can be used for catalog matching and distributor lookup.

RES 60.4 OHM 0.4W 1% AXIAL Product overview: SFR2500006049FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006049FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 60.4 OHM 0.4W 1% AXIAL - 886-SFR2500006049FR500 - Utmel Electronic Limited
Hong Kong, China
RES 60.4 OHM 0.4W 1% AXIAL
886-SFR2500006049FR500
RES 60.4 OHM 0.4W 1% AXIAL 886-SFR2500006049FR500
RES 60.4 OHM 0.4W 1% AXIAL

RES 60.4 OHM 0.4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 60.4 Ohm, 400Mw, 1%; Resistance Vishay - 94C5188 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 60.4 Ohm, 400Mw, 1%; Resistance Vishay
94C5188
Metal Film Resistor, 60.4 Ohm, 400Mw, 1%; Resistance Vishay 94C5188
METAL FILM RESISTOR, 60.4 OHM, 400mW, 1%; Resistance:60.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 60.4 OHM, 400mW, 1%; Resistance:60.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 60.4 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 60.4 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1862
Resistor, Metal Film, 60.4 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1862
RESISTOR, METAL FILM, 60.4 OHM, 400mW, 1%, FULL REEL; Resistance:60.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 60.4 OHM, 400mW, 1%, FULL REEL; Resistance:60.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-SFR2500006049FR500CT-ND 53-SFR2500006049FR500 886-SFR2500006049FR500 94C5188
Product Name Through Hole Resistors 60.4 OHM 0.4W Resistor RES 60.4 OHM 0.4W 1% AXIAL Metal Film Resistor, 60.4 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details