Vishay Precision Group Through Hole Resistors SFR2500006040FR500

Description
604 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500006040FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006040FR500TR-ND
Through Hole Resistors 56-SFR2500006040FR500TR-ND
604 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

604 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500006040FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006040FR500CT-ND
Through Hole Resistors 56-SFR2500006040FR500CT-ND
604 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

604 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.4 W 604 ohm Resistor - 53-SFR2500006040FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 604 ohm Resistor
53-SFR2500006040FR500
Through-Hole 0.4 W 604 ohm Resistor 53-SFR2500006040FR500
RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 604 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500006040FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 604 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 604 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006040FR50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 604 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500006040FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 604 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 604 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006040FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 604 Ohm, 400Mw, 1%; Resistance Vishay - 94C5190 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 604 Ohm, 400Mw, 1%; Resistance Vishay
94C5190
Metal Film Resistor, 604 Ohm, 400Mw, 1%; Resistance Vishay 94C5190
METAL FILM RESISTOR, 604 OHM, 400mW, 1%; Resistance:604ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 604 OHM, 400mW, 1%; Resistance:604ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film, 604 Ohm, 400Mw, 1%; Resistance Vishay - 84R1860 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 604 Ohm, 400Mw, 1%; Resistance Vishay
84R1860
Resistor, Metal Film, 604 Ohm, 400Mw, 1%; Resistance Vishay 84R1860
RESISTOR, METAL FILM, 604 OHM, 400mW, 1%; Resistance:604ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 604 OHM, 400mW, 1%; Resistance:604ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500006040FR500TR-ND 53-SFR2500006040FR500 94C5190
Product Name Through Hole Resistors Through-Hole 0.4 W 604 ohm Resistor Metal Film Resistor, 604 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details