Vishay Precision Group Through Hole Resistors SFR2500005900FR500

Description
590 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
590 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC590YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC590YTR-ND
Through Hole Resistors PPC590YTR-ND
590 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

590 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 590 Ohm, 400Mw, 1%; Resistance Vishay - 94C5179 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 590 Ohm, 400Mw, 1%; Resistance Vishay
94C5179
Metal Film Resistor, 590 Ohm, 400Mw, 1%; Resistance Vishay 94C5179
METAL FILM RESISTOR, 590 OHM, 400mW, 1%; Resistance:590ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 590 OHM, 400mW, 1%; Resistance:590ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 590 Ohm, 400Mw, 1%; Resistance Vishay - 84R1859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 590 Ohm, 400Mw, 1%; Resistance Vishay
84R1859
Resistor, Metal Film, 590 Ohm, 400Mw, 1%; Resistance Vishay 84R1859
RESISTOR, METAL FILM, 590 OHM, 400mW, 1%; Resistance:590ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 590 OHM, 400mW, 1%; Resistance:590ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC590YTR-ND 94C5179
Product Name Through Hole Resistors Metal Film Resistor, 590 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details