Vishay Intertechnology, Inc. Through Hole Resistors SFR2500005769FR500

Description
57.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC57.6YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC57.6YTR-ND
Through Hole Resistors PPC57.6YTR-ND
57.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

57.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 57.6 Ohm, 400Mw, 1%; Resistance Vishay - 94C5173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 57.6 Ohm, 400Mw, 1%; Resistance Vishay
94C5173
Resistor, Metal Film, 57.6 Ohm, 400Mw, 1%; Resistance Vishay 94C5173
RESISTOR, METAL FILM, 57.6 OHM, 400mW, 1%; Resistance:57.6ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 57.6 OHM, 400mW, 1%; Resistance:57.6ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC57.6YTR-ND 94C5173
Product Name Through Hole Resistors Resistor, Metal Film, 57.6 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details