Vishay Intertechnology, Inc. Through Hole Resistors SFR2500005761FR500

Description
5.76 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.76 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC5.76KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5.76KYTR-ND
Through Hole Resistors BC5.76KYTR-ND
5.76 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

5.76 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 5.76Kohm, 400Mw, 1%; Resistance Vishay - 94C5149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.76Kohm, 400Mw, 1%; Resistance Vishay
94C5149
Resistor, Metal Film, 5.76Kohm, 400Mw, 1%; Resistance Vishay 94C5149
RESISTOR, METAL FILM, 5.76KOHM, 400mW, 1%; Resistance:5.76kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.76KOHM, 400mW, 1%; Resistance:5.76kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC5.76KYTR-ND 94C5149
Product Name Through Hole Resistors Resistor, Metal Film, 5.76Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details