Vishay Intertechnology, Inc. Through Hole Resistors SFR2500005629FR500

Description
56.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC56.2YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC56.2YTR-ND
Through Hole Resistors PPC56.2YTR-ND
56.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

56.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 56.2 Ohm, 400Mw, 1%; Resistance Vishay - 94C5169 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56.2 Ohm, 400Mw, 1%; Resistance Vishay
94C5169
Metal Film Resistor, 56.2 Ohm, 400Mw, 1%; Resistance Vishay 94C5169
METAL FILM RESISTOR, 56.2 OHM, 400mW, 1%; Resistance:56.2ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 56.2 OHM, 400mW, 1%; Resistance:56.2ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC56.2YTR-ND 94C5169
Product Name Through Hole Resistors Metal Film Resistor, 56.2 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details