Vishay Intertechnology, Inc. Through Hole Resistors SFR2500005622FR500

Description
56.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
56.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC56.2KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC56.2KYTR-ND
Through Hole Resistors PPC56.2KYTR-ND
56.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

56.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 56.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 56.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5168
Resistor, Metal Film, 56.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5168
RESISTOR, METAL FILM, 56.2KOHM, 400mW, 1%, FULL REEL; Resistance:56.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 56.2KOHM, 400mW, 1%, FULL REEL; Resistance:56.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC56.2KYTR-ND 94C5168
Product Name Through Hole Resistors Resistor, Metal Film, 56.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details