Vishay Precision Group Through Hole Resistors SFR2500005621FR500

Description
5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500005621FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005621FR500TR-ND
Through Hole Resistors 56-SFR2500005621FR500TR-ND
5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500005621FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005621FR500CT-ND
Through Hole Resistors 56-SFR2500005621FR500CT-ND
5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.62Kohm, 400Mw, 1%; Resistance Vishay - 94C5148 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.62Kohm, 400Mw, 1%; Resistance Vishay
94C5148
Metal Film Resistor, 5.62Kohm, 400Mw, 1%; Resistance Vishay 94C5148
METAL FILM RESISTOR, 5.62KOHM, 400mW, 1%; Resistance:5.62kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.62KOHM, 400mW, 1%; Resistance:5.62kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 5.62Kohm, 400Mw 1%; Resistance Vishay - 84R1857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.62Kohm, 400Mw 1%; Resistance Vishay
84R1857
Resistor, Metal Film, 5.62Kohm, 400Mw 1%; Resistance Vishay 84R1857
RESISTOR, METAL FILM, 5.62KOHM, 400mW 1%; Resistance:5.62kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.62KOHM, 400mW 1%; Resistance:5.62kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500005621FR500TR-ND 94C5148
Product Name Through Hole Resistors Metal Film Resistor, 5.62Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details