The Through Hole Metal Film Resistor, SFR125 Series, features a resistance value of 5.6 Ohms with a power rating of 400 mW and a tolerance of ±5%. It is designed to operate at a maximum voltage of 250 V and is compliant with RoHS standards. The resistor is constructed with a metal alloy film on a ceramic body, providing durability and stability. It is suitable for general-purpose applications and is compatible with both lead-free and lead-containing soldering processes. The operating temperature range is from -55 °C to 155 °C, making it versatile for various environments. The resistor is marked with color bands for easy identification of resistance and tolerance values.
Vishay SFR2500005608JA500 Resistor
Through Hole Metal Film Resistor, SFR125 Series, 5.6 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-SFR2500005608JA500TB-ND | 2356585 | 97K9682 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Sfr125 Series, 5.6 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |