Vishay Precision Group Through Hole Resistors SFR2500005604JA500

Description
5.6 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.6 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR2500005604JA500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR2500005604JA500-ND
Through Hole Resistors SFR2500005604JA500-ND
5.6 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

5.6 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 5.6 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9681 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 5.6 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9681
Through Hole Metal Film Resistor, Sfr125 Series, 5.6 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9681
Through Hole Metal Film Resistor, SFR125 Series, 5.6 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 5.6 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR2500005604JA500-ND 97K9681
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 5.6 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details