Vishay Precision Group Through Hole Resistors SFR2500005602JA500

Description
56 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
56 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500005602JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005602JA500TB-ND
Through Hole Resistors 56-SFR2500005602JA500TB-ND
56 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

56 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500005602JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005602JA500CT-ND
Through Hole Resistors 56-SFR2500005602JA500CT-ND
56 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

56 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 56 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9683 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 56 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9683
Through Hole Metal Film Resistor, Sfr125 Series, 56 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9683
Through Hole Metal Film Resistor, SFR125 Series, 56 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 56 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500005602JA500TB-ND 97K9683
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 56 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details