Vishay Precision Group Through Hole Resistors SFR2500005602FR500

Description
56 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500005602FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005602FR500CT-ND
Through Hole Resistors 56-SFR2500005602FR500CT-ND
56 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

56 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500005602FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005602FR500TR-ND
Through Hole Resistors 56-SFR2500005602FR500TR-ND
56 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

56 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 56Kohm, 400Mw, 1%; Resistance Vishay - 94C5167 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56Kohm, 400Mw, 1%; Resistance Vishay
94C5167
Metal Film Resistor, 56Kohm, 400Mw, 1%; Resistance Vishay 94C5167
METAL FILM RESISTOR, 56KOHM, 400mW, 1%; Resistance:56kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 56KOHM, 400mW, 1%; Resistance:56kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 56K OHM 0.4W 1% AXIAL - 886-SFR2500005602FR500 - Utmel Electronic Limited
Hong Kong, China
RES 56K OHM 0.4W 1% AXIAL
886-SFR2500005602FR500
RES 56K OHM 0.4W 1% AXIAL 886-SFR2500005602FR500
RES 56K OHM 0.4W 1% AXIAL

RES 56K OHM 0.4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500005602FR500CT-ND 94C5167 886-SFR2500005602FR500
Product Name Through Hole Resistors Metal Film Resistor, 56Kohm, 400Mw, 1%; Resistance Vishay RES 56K OHM 0.4W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details