5.6kR 1% 0.4W Metal Film Resistor, Axial, 250V Product overview: SFR2500005601FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005601FR50
5.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
5.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 5.6KOHM, 400mW, 1%; Resistance:5.6kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 5.6KOHM, 400mW, 1%; Resistance:5.6kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SFR2500005601FR500 | 56-SFR2500005601FR500TR-ND | 84R1855 |
| Product Name | 0.4W 250V Resistor | Through Hole Resistors | Metal Film Resistor, 5.6Kohm, 400Mw, 1%; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 5600 ohms | 5600 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 250 volts | 250 volts | |
| Operating AC Voltage | 250 volts | 250 volts |