560 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
560 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Vishay SFR2500005600JA500 Resistor
Through Hole Metal Film Resistor, SFR125 Series, 560 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-SFR2500005600JA500TB-ND | 1650870 | 97K9686 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Sfr125 Series, 560 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal film | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole; 0207 | ThroughHole; Axial Leads |
| Resistance Range | 560 ohms |