Vishay Intertechnology, Inc. Through Hole Resistors SFR2500005499FR500

Description
54.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
54.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC54.9YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC54.9YTR-ND
Through Hole Resistors BC54.9YTR-ND
54.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

54.9 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 54.9 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5164 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 54.9 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5164
Metal Film Resistor, 54.9 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5164
METAL FILM RESISTOR, 54.9 OHM, 400mW, 1%, FULL REEL; Resistance:54.9ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 54.9 OHM, 400mW, 1%, FULL REEL; Resistance:54.9ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC54.9YTR-ND 94C5164
Product Name Through Hole Resistors Metal Film Resistor, 54.9 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details